RS Components, Ltd. HDMI Cables 473428

Description
StarTech.com HDMI2-CABLE-4K60-1M
Request a Quote
Description
StarTech.com HDMI2-CABLE-4K60-1M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 473428 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
473428
HDMI Cables 473428
StarTech.com HDMI2-CABLE-4K60-1M

StarTech.com HDMI2-CABLE-4K60-1M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 473428
Product Name HDMI Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
DisplayPort Cables - 1828800 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details
HDMI Cables - 2863326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details