RS Components, Ltd. V & Wedge Belts 471774

Description
RS B53 WRAPPED V BELT
Request a Quote
Description
RS B53 WRAPPED V BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 471774 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
471774
V & Wedge Belts 471774
RS B53 WRAPPED V BELT

RS B53 WRAPPED V BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 471774
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149771 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 14.80 inch (376.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1365355 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.09 inch (307.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2056718 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 42.17 inch (1071.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details