RS Components, Ltd. Adaptable Boxes 4711580

Description
RS PRO TCE1-S316 Adaptable Enclosure Box
Request a Quote
Description
RS PRO TCE1-S316 Adaptable Enclosure Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptable Boxes - 4711580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adaptable Boxes
4711580
Adaptable Boxes 4711580
RS PRO TCE1-S316 Adaptable Enclosure Box

RS PRO TCE1-S316 Adaptable Enclosure Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4711580
Product Name Adaptable Boxes
Length 4.09 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details