RS Components, Ltd. Instrument Cases 4687162

Description
Aluminium enclosure case,225x81x40mm
Request a Quote
Description
Aluminium enclosure case,225x81x40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 4687162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
4687162
Instrument Cases 4687162
Aluminium enclosure case,225x81x40mm

Aluminium enclosure case,225x81x40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4687162
Product Name Instrument Cases
Material Aluminum; Anodised aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2882494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 9.84 inch (250 mm)
Width 23.62 inch (600 mm)
View Details
Transit Cases - 1247671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
Laptop Bags - 1811161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 14.57 inch (370 mm)
View Details
Transit Cases - 2878296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 7.99 inch (203 mm)
View Details