RS Components, Ltd. Cable Glands 4634332

Description
Prysmian PVC40CW Cable Gland Kit
Request a Quote
Description
Prysmian PVC40CW Cable Gland Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 4634332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
4634332
Cable Glands 4634332
Prysmian PVC40CW Cable Gland Kit

Prysmian PVC40CW Cable Gland Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sealing Glands
Product Number 4634332
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2084380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 2705197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.5906 to 1.06 inch (15 to 27 mm)
View Details
Cable Glands - 2100602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Cable Glands - 1856083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details