RS Components, Ltd. Cable Glands 4634225

Description
Prysmian LSF20SBW Cable Gland Kit
Request a Quote
Description
Prysmian LSF20SBW Cable Gland Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 4634225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
4634225
Cable Glands 4634225
Prysmian LSF20SBW Cable Gland Kit

Prysmian LSF20SBW Cable Gland Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sealing Glands
Product Number 4634225
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2705193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1575 to 0.3740 inch (4 to 9.5 mm)
View Details
Cable Glands - 2207062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1181 to 0.3150 inch (3 to 8 mm)
View Details
Cable Glands - 2100594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 1856077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.3937 inch (10 mm)
View Details