RS Components, Ltd. Castor Wheels 4600610

Description
Softblue tyre swivelcastor w/brake,125mm
Request a Quote
Description
Softblue tyre swivelcastor w/brake,125mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4600610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4600610
Castor Wheels 4600610
Softblue tyre swivelcastor w/brake,125mm

Softblue tyre swivelcastor w/brake,125mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4600610
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2391414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details