RS Components, Ltd. Heat Shrink Tubing 4580651

Description
Fluoropolymer clr heatshrink,6.4mm bore
Request a Quote
Description
Fluoropolymer clr heatshrink,6.4mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 4580651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
4580651
Heat Shrink Tubing 4580651
Fluoropolymer clr heatshrink,6.4mm bore

Fluoropolymer clr heatshrink,6.4mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 4580651
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1893174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Cable Spiral Wrapping - 1025808 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.0886 to 0.6890 inch (2.25 to 17.5 mm)
Length 1969 inch (50000 mm)
View Details
Heat Shrink Tubing - 136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.76 inch (70 mm)
View Details
Cable Sleeves - 1797018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details