RS Components, Ltd. PCB Drill Bits 457655

Description
Tungsten carbide shoulder drill 1.0mm
Request a Quote
Description
Tungsten carbide shoulder drill 1.0mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 457655 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
457655
PCB Drill Bits 457655
Tungsten carbide shoulder drill 1.0mm

Tungsten carbide shoulder drill 1.0mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 457655
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.083 inch (2.1 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 212991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 217429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details