RS Components, Ltd.
PCB Drill Bits
457651
Description
HSS drill bit 0.8mm
Request a Quote
Email Supplier
Description
HSS drill bit 0.8mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
457651 |
|
Product Name
|
PCB Drill Bits |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.709 inch (18.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.236 inch (6.0 mm)
OAL
15.75 inch (400 mm)
Material
Carbide; Carbide tipped
View Details
Diameter
0.217 inch (5.5 mm)
OAL
3.35 inch (85 mm)
Material
Carbide; Carbide tipped
View Details
Diameter
0.374 inch (9.5 mm)
OAL
4.92 inch (125 mm)
Material
High Speed Steel; Hss
View Details