RS Components, Ltd. PCB Drill Bits 457617

Description
HSS drill bit 1.0mm
Request a Quote
Description
HSS drill bit 1.0mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 457617 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
457617
PCB Drill Bits 457617
HSS drill bit 1.0mm

HSS drill bit 1.0mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 457617
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 217277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details