RS Components, Ltd. PCB Drill Bits 457594

Description
Tungsten carbide shoulder drill 0.5mm
Request a Quote
Description
Tungsten carbide shoulder drill 0.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 457594 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
457594
PCB Drill Bits 457594
Tungsten carbide shoulder drill 0.5mm

Tungsten carbide shoulder drill 0.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 457594
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details