RS Components, Ltd. Cable Sleeves 457389

Description
RS PRO PPS-FIRESLEEVE-51-RE D-1
Request a Quote
Description
RS PRO PPS-FIRESLEEVE-51-RE D-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 457389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
457389
Cable Sleeves 457389
RS PRO PPS-FIRESLEEVE-51-RE D-1

RS PRO PPS-FIRESLEEVE-51-RED-1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 457389
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1812002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.6299 to 1.5 inch (16 to 38 mm)
View Details
Cable Sleeves - 1797011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1969 to 0.4724 inch (5 to 12 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 137456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.18 inch (30 mm)
View Details
Cable Sleeves - 1789505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details