RS Components, Ltd. Cable Sleeves 457357

Description
RS PRO PPS-FIRESLEEVE-70-RE D-5
Request a Quote
Description
RS PRO PPS-FIRESLEEVE-70-RE D-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 457357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
457357
Cable Sleeves 457357
RS PRO PPS-FIRESLEEVE-70-RE D-5

RS PRO PPS-FIRESLEEVE-70-RED-5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 457357
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details
Cable Sleeves - 1797023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 1.1 to 1.85 inch (28 to 47 mm)
Length 394 inch (10000 mm)
View Details
Heat Shrink Tubing - 137451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.95 inch (75 mm)
View Details
Cable Sleeves - 1811999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details