RS Components, Ltd. Cable Sleeves 457348

Description
RS PRO PPS-FIRESLEEVE-38-RE D-5
Request a Quote
Description
RS PRO PPS-FIRESLEEVE-38-RE D-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 457348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
457348
Cable Sleeves 457348
RS PRO PPS-FIRESLEEVE-38-RE D-5

RS PRO PPS-FIRESLEEVE-38-RED-5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 457348
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.48 inch (63 mm)
View Details
Cable Spiral Wrapping - 186141 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.7874 inch (20 mm)
View Details
Cable Sleeves - 1811984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Cable Sleeves - 1797007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details