RS Components, Ltd. Cable Sleeves 457340

Description
RS PRO PPS-FIRESLEEVE-19-RE D-5
Request a Quote
Description
RS PRO PPS-FIRESLEEVE-19-RE D-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 457340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
457340
Cable Sleeves 457340
RS PRO PPS-FIRESLEEVE-19-RE D-5

RS PRO PPS-FIRESLEEVE-19-RED-5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 457340
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1811998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.2756 to 0.5512 inch (7 to 14 mm)
View Details
Cable Sleeves - 1797022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details
Cable Spiral Wrapping - 1025836 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.3346 to 2.52 inch (8.5 to 64 mm)
Length 984 inch (25000 mm)
View Details
Heat Shrink Tubing - 136135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details