RS Components, Ltd. Cable Sleeves 457328

Description
RS PRO PPS-FIRESLEEVE-95-RE D-15
Request a Quote
Description
RS PRO PPS-FIRESLEEVE-95-RE D-15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 457328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
457328
Cable Sleeves 457328
RS PRO PPS-FIRESLEEVE-95-RE D-15

RS PRO PPS-FIRESLEEVE-95-RED-15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 457328
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1811998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.2756 to 0.5512 inch (7 to 14 mm)
View Details
Cable Sleeves - 1789505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 137421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.46 inch (37 mm)
View Details