RS Components, Ltd. Cable Sleeves 457310

Description
RS PRO PPS-FIRESLEEVE-32-RE D-15
Request a Quote
Description
RS PRO PPS-FIRESLEEVE-32-RE D-15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 457310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
457310
Cable Sleeves 457310
RS PRO PPS-FIRESLEEVE-32-RE D-15

RS PRO PPS-FIRESLEEVE-32-RED-15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 457310
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details
Cable Sleeves - 1812019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Heat Shrink Tubing - 137441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0630 inch (1.6 mm)
View Details
Cable Spiral Wrapping - 2044426 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.2362 to 0.9843 inch (6 to 25 mm)
View Details