RS Components, Ltd. Cable Sleeves 457301

Description
RS PRO PPS-FIRESLEEVE-14-RE D-15
Request a Quote
Description
RS PRO PPS-FIRESLEEVE-14-RE D-15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 457301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
457301
Cable Sleeves 457301
RS PRO PPS-FIRESLEEVE-14-RE D-15

RS PRO PPS-FIRESLEEVE-14-RED-15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 457301
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details
Heat Shrink Tubing - 137410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.48 inch (63 mm)
View Details
Cable Sleeves - 1811986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Spiral Wrapping - 2044425 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.7480 to 1.97 inch (19 to 50 mm)
View Details