RS Components, Ltd. Cable Sleeves 457300

Description
RS PRO PPS-FIRESLEEVE-12-RE D-15
Request a Quote
Description
RS PRO PPS-FIRESLEEVE-12-RE D-15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 457300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
457300
Cable Sleeves 457300
RS PRO PPS-FIRESLEEVE-12-RE D-15

RS PRO PPS-FIRESLEEVE-12-RED-15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 457300
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Cable Sleeves - 1812000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.4331 to 0.9449 inch (11 to 24 mm)
View Details
Cable Spiral Wrapping - 2044427 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Sleeves - 1893174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details