RS Components, Ltd. CD Wallets & DVD Cases 4570531

Description
Hama 49835 CD Sleeve
Request a Quote
Description
Hama 49835 CD Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CD Wallets & DVD Cases - 4570531 - RS Components, Ltd.
Corby, Northants, United Kingdom
CD Wallets & DVD Cases
4570531
CD Wallets & DVD Cases 4570531
Hama 49835 CD Sleeve

Hama 49835 CD Sleeve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4570531
Product Name CD Wallets & DVD Cases
Height 0.0039 inch (0.1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1252348 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 72.83 inch (1850 mm)
View Details
Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details
Transit Cases - 428660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.26 inch (32 mm)
View Details
Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details