RS Components, Ltd. Thermocouple & Extension Wire 4554242

Description
RS PRO XQ-301-RS
Request a Quote
Description
RS PRO XQ-301-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouple & Extension Wire - 4554242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple & Extension Wire
4554242
Thermocouple & Extension Wire 4554242
RS PRO XQ-301-RS

RS PRO XQ-301-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 4554242
Product Name Thermocouple & Extension Wire
Length 984 inch (25000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2209488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0394 inch (1 mm)
Length 118 inch (3000 mm)
View Details
Thermocouples - 192147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 19.69 inch (500 mm)
View Details
Thermocouples - 192022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.0591 inch (1.5 mm)
Length 39.37 inch (1000 mm)
View Details
Thermocouples - 2394568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 9.84 inch (250 mm)
View Details