RS Components, Ltd. 4494392

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4494392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extremely cost-effective analogue transducer for PT100 temperature sensors in accordance with DIN EN 60751. Converts the temperature-dependen t resistance signal of the sensors to a standardised signal of 4 → 20 mA @ 0 → 10 V. Highly accurate temperature-linear output signal. Range and zero-point regulator for subsequent fine-tuning. 35 mm DIN rail mounting Input Type = PT100 Supply Voltage = 15 - 35 V Minimum Operating Temperature = -25°C Maximum Operating Temperature = +85°C Series = LKM 224 Depth = 53mm

Extremely cost-effective analogue transducer for PT100 temperature sensors in accordance with DIN EN 60751. Converts the temperature-dependent resistance signal of the sensors to a standardised signal of 4 → 20 mA @ 0 → 10 V. Highly accurate temperature-linear output signal. Range and zero-point regulator for subsequent fine-tuning. 35 mm DIN rail mounting
Input Type = PT100
Supply Voltage = 15 - 35 V
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +85°C
Series = LKM 224
Depth = 53mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RTD Temperature Transmitters
Product Number 4494392
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

 - 3707984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reference Material Platinum
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 3707956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reference Material Platinum
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 4494364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reference Material Platinum
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
 - 4805152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reference Material Platinum
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details