RS Components, Ltd. Cable Storage 4485304

Description
RS PRO 020162RS Cable Rack Extension
Request a Quote
Description
RS PRO 020162RS Cable Rack Extension
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Storage - 4485304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Storage
4485304
Cable Storage 4485304
RS PRO 020162RS Cable Rack Extension

RS PRO 020162RS Cable Rack Extension

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4485304
Product Name Cable Storage
Height 38.78 inch (985 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1246589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
Compartment Boxes - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Height 9.45 inch (240 mm)
Length 9.45 inch (240 mm)
View Details
Instrument Cases - 1951542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Anti Static Packaging - 1908443 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details