Power Supply,Desk Top,24V,3.75A,90W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 445955 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Operating Temperature | 50 C (122 F) |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |