Magnified large figures. Flush mounting (snap-in spring clip). Long service life. Suitable for battery operation. 27 x 14mm cut out
Connection Type = Wire Lead
Input Type = Voltage
Count Capacity = 99999.99
Reset Method = No Reset
Supply Voltage = 4.5 - 35 V dc
Number of Digits = 7
Display Range = 0 - 99999.99
Digit Height = 4 mm
Weight = 15g
Series = HK 47.20
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 4409669 |