RS Components, Ltd. Hazardous Substance Cabinets 440918

Description
RS PRO CZ703530ZYXX
Request a Quote
Description
RS PRO CZ703530ZYXX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hazardous Substance Cabinets - 440918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hazardous Substance Cabinets
440918
Hazardous Substance Cabinets 440918
RS PRO CZ703530ZYXX

RS PRO CZ703530ZYXX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 440918
Product Name Hazardous Substance Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 108881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 11.81 inch (300 mm)
View Details
Tool Bags - 179883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 16.54 inch (420 mm)
Width 1.97 inch (50 mm)
View Details
Tool Boxes - 1231795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
Tool Bags - 179832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 24.00 inch (610 mm)
View Details