Sensor, Inductive, M8, Sr 2mm, PNP
| RS Components, Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 4370735 |
| Product Name | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel; Other; Threaded Barrel |
| Operation Distance | 0.0787 inch (2 mm) |