RS Components, Ltd. Castor Wheels 4352816

Description
Heavy duty fixed castor,100mm 450kg
Request a Quote
Description
Heavy duty fixed castor,100mm 450kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352816
Castor Wheels 4352816
Heavy duty fixed castor,100mm 450kg

Heavy duty fixed castor,100mm 450kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352816
Product Name Castor Wheels
Wheel Type Metal; Iron
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 121 lbs (55 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 149202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 211711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2430361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details