RS Components, Ltd. Castor Wheels 4352715

Description
Pressed steel HD FX castor,130mm 450kg
Request a Quote
Description
Pressed steel HD FX castor,130mm 450kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352715
Castor Wheels 4352715
Pressed steel HD FX castor,130mm 450kg

Pressed steel HD FX castor,130mm 450kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352715
Product Name Castor Wheels
Wheel Type Metal; Iron
Maximum Load 992 lbs (450 kg)
Wheel Diameter 5.12 inch (130 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1845859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2430360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 3062629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2500425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 2.44 inch (62 mm)
Overall Height 4.06 inch (103 mm)
View Details