RS Components, Ltd. Castor Wheels 4352535

Description
Swivel Castor with Top Plate,200mm 600kg
Request a Quote
Description
Swivel Castor with Top Plate,200mm 600kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352535
Castor Wheels 4352535
Swivel Castor with Top Plate,200mm 600kg

Swivel Castor with Top Plate,200mm 600kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352535
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 88.2 lbs (40 kg)
View Details
Castor Wheels - 1830091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Steel
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2823643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 2430353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details