RS Components, Ltd. Pliers 434623

Description
RS PRO 4330-125 Plier
Request a Quote
Description
RS PRO 4330-125 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 434623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
434623
Pliers 434623
RS PRO 4330-125 Plier

RS PRO 4330-125 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 434623
Product Name Pliers
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
Pliers - 2286429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.44 inch (189 mm)
Jaw Length 2.44 inch (62 mm)
Standards VDE/1000V Approved
View Details