RS Components, Ltd. Pliers 434622

Description
RS PRO 4874-140 Side Cutter Parallel
Request a Quote
Description
RS PRO 4874-140 Side Cutter Parallel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 434622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
434622
Pliers 434622
RS PRO 4874-140 Side Cutter Parallel

RS PRO 4874-140 Side Cutter Parallel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 434622
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Pliers - 1044685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.69 inch (170 mm)
Jaw Length 2.95 inch (75 mm)
View Details