RS Components, Ltd. Multi-Band Antennas 434533

Description
Omnidirectional 5G LTE MIMO 4x4 Antenna
Request a Quote
Description
Omnidirectional 5G LTE MIMO 4x4 Antenna
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 434533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
434533
Multi-Band Antennas 434533
Omnidirectional 5G LTE MIMO 4x4 Antenna

Omnidirectional 5G LTE MIMO 4x4 Antenna

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 434533
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608494P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Multi-Band Antennas - 1408064 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details
Multi-Band Antennas - 2766682 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details