RS Components, Ltd. Pressure Sensors 429797

Description
RS PRO OPTC-24A-G1/4-B10-A- I40-CA1-CN5A
Request a Quote
Description
RS PRO OPTC-24A-G1/4-B10-A- I40-CA1-CN5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 429797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
429797
Pressure Sensors 429797
RS PRO OPTC-24A-G1/4-B10-A- I40-CA1-CN5A

RS PRO OPTC-24A-G1/4-B10-A-I40-CA1-CN5A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 429797
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2595720 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pressure Sensors - 1755008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Current; Analogue
View Details
Pressure Sensors - 2655850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 149 psi (0.0 to 105 m H2O)
View Details
Pressure Sensors - 309715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details