RS Components, Ltd. Pliers 429708

Description
RS PRO TP 30 D Forming Plier
Request a Quote
Description
RS PRO TP 30 D Forming Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 429708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
429708
Pliers 429708
RS PRO TP 30 D Forming Plier

RS PRO TP 30 D Forming Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 429708
Product Name Pliers
Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.45 inch (240 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Pliers - 1253074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.83 inch (72 mm)
View Details