RS Components, Ltd. Pliers 429698

Description
ESD 45° angled needle-nose pliers
Request a Quote
Description
ESD 45° angled needle-nose pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 429698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
429698
Pliers 429698
ESD 45° angled needle-nose pliers

ESD 45° angled needle-nose pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 429698
Product Name Pliers
Length 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Pliers - 2380762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Jaw Length 1.02 inch (26 mm)
Standards RoHS Compliant
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details