RS Components, Ltd. Pliers 429696

Description
ESD 45° angled needle-nose pliers
Request a Quote
Description
ESD 45° angled needle-nose pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 429696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
429696
Pliers 429696
ESD 45° angled needle-nose pliers

ESD 45° angled needle-nose pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 429696
Product Name Pliers
Length 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details