RS Components, Ltd. Pliers 429685

Description
ESD Long smo 45° bent round-nose pliers
Request a Quote
Description
ESD Long smo 45° bent round-nose pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 429685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
429685
Pliers 429685
ESD Long smo 45° bent round-nose pliers

ESD Long smo 45° bent round-nose pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 429685
Product Name Pliers
Length 5.79 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Pliers - 2380760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details