RS Components, Ltd. Pliers 429683

Description
Long smooth needle-nose pliers
Request a Quote
Description
Long smooth needle-nose pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 429683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
429683
Pliers 429683
Long smooth needle-nose pliers

Long smooth needle-nose pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 429683
Product Name Pliers
Length 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Pliers - 2380788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details