RS Components, Ltd. Cable Spiral Wrapping 429529

Description
Spiral Wrap 23mm PP/Nylon Black
Request a Quote
Description
Spiral Wrap 23mm PP/Nylon Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 429529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
429529
Cable Spiral Wrapping 429529
Spiral Wrap 23mm PP/Nylon Black

Spiral Wrap 23mm PP/Nylon Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 429529
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.2756 to 0.5906 inch (7 to 15 mm)
Length 591 inch (15000 mm)
View Details
Cable Sleeves - 1797011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1969 to 0.4724 inch (5 to 12 mm)
Length 591 inch (15000 mm)
View Details
Cable Sleeves - 1811997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details
Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details