RS Components, Ltd. Hazardous Substance Cabinets 4245516

Description
RS PRO 016632/RS
Request a Quote
Description
RS PRO 016632/RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hazardous Substance Cabinets - 4245516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hazardous Substance Cabinets
4245516
Hazardous Substance Cabinets 4245516
RS PRO 016632/RS

RS PRO 016632/RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 4245516
Product Name Hazardous Substance Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1340439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 12.20 inch (310 mm)
View Details
Server Cabinets - 1863281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 19.88 inch (505 mm)
Width 21.69 inch (551 mm)
View Details
Storage Cabinets - 1357311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details
Tool Boxes - 1231796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details