RS Components, Ltd. Castor Wheels 4208810

Description
Solid wheel swivel castor,80mm wheel
Request a Quote
Description
Solid wheel swivel castor,80mm wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4208810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4208810
Castor Wheels 4208810
Solid wheel swivel castor,80mm wheel

Solid wheel swivel castor,80mm wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4208810
Product Name Castor Wheels
Wheel Type Plastic; Thermoplastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 149245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2270273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details