RS Components, Ltd. Hose Connectors 4197322

Description
Tee connector,1/8in BSPT 4mm ID hose
Request a Quote
Description
Tee connector,1/8in BSPT 4mm ID hose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Connectors - 4197322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Connectors
4197322
Hose Connectors 4197322
Tee connector,1/8in BSPT 4mm ID hose

Tee connector,1/8in BSPT 4mm ID hose

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hose Fittings
Product Number 4197322
Product Name Hose Connectors
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 2333318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
English Size 1.500 inch (38.1 mm)
View Details
Hose Connectors - 2349561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Chrome Plated Brass
English Size 0.500 inch (12.7 mm)
View Details
Hose Connectors - 1762202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; Stainless Steel
Metric Size 6.35 mm (0.2500 inch)
View Details
Hose Connectors - 1462974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless Steel
English Size 0.750 inch (19.05 mm)
View Details