RS Components, Ltd. Heat Shrink Tubing 4177227

Description
Black heatshrink sleeve,2.4mm bore 20pcs
Request a Quote
Description
Black heatshrink sleeve,2.4mm bore 20pcs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 4177227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
4177227
Heat Shrink Tubing 4177227
Black heatshrink sleeve,2.4mm bore 20pcs

Black heatshrink sleeve,2.4mm bore 20pcs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 4177227
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1789507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Cable Sleeves - 1811984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Cable Sleeves - 1797011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1969 to 0.4724 inch (5 to 12 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 137416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8661 inch (22 mm)
View Details