15V 2A POWER SUPPLIE SYM OUTPUT
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 415433 |
| Product Name | Bench Power Supplies |
| Regulatory Compliance | RoHS Compliant |
| AC Output Voltage | 10.0 to 24.0 volts |
| DC Output Voltage | 10.0 to 24.0 volts |
| DC Output Current | 2 to 5 amps |