RS Components, Ltd. Drill Bit Sets 4087966

Description
RS PRO 22-100-SET Drill Bit Set
Request a Quote
Description
RS PRO 22-100-SET Drill Bit Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 4087966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
4087966
Drill Bit Sets 4087966
RS PRO 22-100-SET Drill Bit Set

RS PRO 22-100-SET Drill Bit Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 4087966
Product Name Drill Bit Sets
Product Drill Set
Units Fractional
Drill Type Twist
Cutting Application Multi-material
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bits - 1624203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.276 inch (7.0 mm)
Material Carbide; Tungsten carbide
View Details
Drill Bits - 214177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details