Blue backlight display. 3m external temperature sensor. -50 to +70 °C range. Accuracy of ±1 °C. 0.5°C Resolution. Min/max temperature memory. Requires 1 x AAA battery RS 591-657. Dimensions: length = 133 mm, height = 30 mm, depth = 32 mm
Absolute Maximum Temperature Measurement = +70°C
Thermometer Type = LCD
Application = Multipurpose
Best Accuracy = ±1 °C
Number of Temperature Inputs = 1
Resolution = 0.5 °C
Length = 133mm
Width = 32mm
Height = 30mm
Dimensions = 133 x 32 x 30mm
RS Components, Ltd. | |
---|---|
Product Category | Digital Thermometers |
Product Number | 4086115 |
Range | 70 C (158 F) |