RS Components, Ltd. Thermocouple & Extension Wire 4071472

Description
RS PRO 4S6/25M
Request a Quote
Description
RS PRO 4S6/25M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouple & Extension Wire - 4071472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple & Extension Wire
4071472
Thermocouple & Extension Wire 4071472
RS PRO 4S6/25M

RS PRO 4S6/25M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 4071472
Product Name Thermocouple & Extension Wire
Length 984 inch (25000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 1314736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.5000 inch (12.7 mm)
Length 78.74 inch (2000 mm)
View Details
Thermocouples - 2194652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Diameter 0.1181 inch (3 mm)
Length 11.81 inch (300 mm)
View Details
Thermocouples - 1236332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 39.37 inch (1000 mm)
View Details
Thermocouples - 1817275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 5.91 inch (150 mm)
View Details