RS Components, Ltd. Thermocouple & Extension Wire 4071444

Description
RS PRO 3S5/25M
Request a Quote
Description
RS PRO 3S5/25M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouple & Extension Wire - 4071444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple & Extension Wire
4071444
Thermocouple & Extension Wire 4071444
RS PRO 3S5/25M

RS PRO 3S5/25M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 4071444
Product Name Thermocouple & Extension Wire
Length 984 inch (25000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2000603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.1575 inch (4 mm)
Length 0.1575 inch (4 mm)
View Details
Thermocouples - 192158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0197 inch (0.5000 mm)
Length 78.74 inch (2000 mm)
View Details
Thermocouples - 1236313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0079 inch (0.2000 mm)
Length 394 inch (10000 mm)
View Details
Thermocouples - 2000601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1260 inch (3.2 mm)
Length 0.1575 inch (4 mm)
View Details